The SiT1618B is a standard frequency, high-temperature oscillator offering 33 frequencies between 7.3728 MHz and 48 MHz, with supply voltages of 1.8 V, 2.5 V to 3.3 V, and an operating temperature range up to +125°C. It features LVCMOS/LVTTL output, ±20 ppm frequency stability, and typical current consumption of 3.5 mA at 1.8 V. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, it is intended for industrial, automotive, and medical applications requiring extended temperature operation. The exact part number SIT1618BE-31-18E-25.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BE-31-18E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |