SiT1618B is a standard frequency, high-temperature oscillator supporting 33 frequencies between 7.3728 MHz and 48 MHz, with operating temperatures up to 125°C and supply voltages from 1.62 V to 3.63 V. It features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BE-28-33S-12.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |