The SiT1618B series is a standard frequency, high temperature oscillator designed for industrial, automotive, and avionics applications, with operating temperatures up to 125°C and support for 33 standard frequencies between 7.3728 MHz and 48 MHz. It operates continuously at supply voltages of 1.8 V, 2.5 V to 3.3 V, with typical current consumption of 3.5 mA at 1.8 V and LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BE-13-28N-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |