SiTime Corporation Automotive & High Temp Oscillators SIT1618BE-12-33E-16.384000

Description
Standard Frequency, High Temperature Oscillator
Request a Quote
Description
Standard Frequency, High Temperature Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications. It supports 33 frequencies between 7.3728 MHz and 48 MHz, operates from 1.62 V to 3.63 V, and maintains a typical current consumption of 3.5 mA at 1.8 V with LVCMOS/LVTTL output. The device is available in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm and supports operating temperatures up to 125°C for automotive use, with frequency stability as tight as ±20 ppm. It is RoHS and REACH compliant, and certified to MIL-STD-883F, JESD22, and MSL1 @ 260°C for reliability under harsh environmental conditions.

Datasheet Summary
Powered by GS/AI

The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications. It supports 33 frequencies between 7.3728 MHz and 48 MHz, operates from 1.62 V to 3.63 V, and maintains a typical current consumption of 3.5 mA at 1.8 V with LVCMOS/LVTTL output. The device is available in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm and supports operating temperatures up to 125°C for automotive use, with frequency stability as tight as ±20 ppm. It is RoHS and REACH compliant, and certified to MIL-STD-883F, JESD22, and MSL1 @ 260°C for reliability under harsh environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT1618BE-12-33E-16.384000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT1618BE-12-33E-16.384000
Automotive & High Temp Oscillators SIT1618BE-12-33E-16.384000
Standard Frequency, High Temperature Oscillator

Standard Frequency, High Temperature Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1618BE-12-33E-16.384000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details