SiT1618B is a standard frequency, high temperature oscillator with LVCMOS/LVTTL compatible output, offering 33 standard frequencies between 7.3728 MHz and 48 MHz. It operates from -40°C to 125°C with frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with a maximum junction temperature of 135°C at 125°C ambient. The part includes an OE/ST pin for enable and standby control, and requires a 0.1 µF decoupling capacitor between Vdd and GND.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BE-12-18E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |