The SiT1618B is a standard frequency, high temperature oscillator supporting 33 frequencies between 7.3728 MHz and 48 MHz, with supply voltages of 1.8 V or 2.5 V to 3.3 V and an operating temperature range up to 125°C. It features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BA-72-18S-30.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.0x1.6 |