SiT1618B is a standard frequency, high-temperature oscillator offering 33 fixed frequencies between 7.3728 MHz and 48 MHz, with operating temperatures up to 125°C and supply voltage ranges of 1.62 V to 3.63 V. It features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BA-22-33E-32.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |