The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications. It operates over a temperature range of -40°C to 125°C and supports 33 standard frequencies between 7.3728 MHz and 48 MHz, with a supply voltage range of 1.62 V to 3.63 V. It features LVCMOS/LVTTL-compati
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BA-12-33S-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |