SiTime Corporation LVCMOS Oscillators SIT1602BIT22-28S-27.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm and supports supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and includes standby mode with current as low as 0.6 μA. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Electrical specifications are guaranteed over temperature and voltage, with output rise/fall times under 2.7 ns, duty cycle of 45-55%, and jitter under 3.3 ps RMS. It meets MIL-STD-883F, JESD22, and MSL1 at 260°C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm and supports supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and includes standby mode with current as low as 0.6 μA. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Electrical specifications are guaranteed over temperature and voltage, with output rise/fall times under 2.7 ns, duty cycle of 45-55%, and jitter under 3.3 ps RMS. It meets MIL-STD-883F, JESD22, and MSL1 at 260°C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT1602BIT22-28S-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SIT1602BIT22-28S-27.000000
LVCMOS Oscillators SIT1602BIT22-28S-27.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet
Oscillators - 1473-SIT1602BIT22-28S-27.000000-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V Standby (Power Down) 4-SMD, No Lead

27MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT1602BIT22-28S-27.000000 1473-SIT1602BIT22-28S-27.000000-ND
Product Name LVCMOS Oscillators Oscillators
Package / Form Factor 3.2x2.5 Surface Mount; 4-SMD, No Lead
Frequency 27 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.102200 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.02E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details