The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It operates over industrial temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device supports continuous supply voltage from 1.62 V to 3.63 V, includes a standby mode with sub-5 µA current, and has a 5 ms startup time. LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BIF33-XXE-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |