SiTime Corporation LVCMOS Oscillators SiT1602BIF21-XXE-27.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency silicon MEMS oscillator designed as a drop-in replacement for quartz XOs, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V and includes standby mode to reduce power. It features LVCMOS/HCMOS-compatible output, 5 ms startup time, and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. Jitter performance is ≤3.3 ps RMS and ≤30 ps peak-to-peak at 75 MHz. Therma
l resistance and environmental compliance are specified per MIL-STD-883F, JESD22, and MSL1 @ 260°C.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency silicon MEMS oscillator designed as a drop-in replacement for quartz XOs, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V and includes standby mode to reduce power. It features LVCMOS/HCMOS-compatible output, 5 ms startup time, and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. Jitter performance is ≤3.3 ps RMS and ≤30 ps peak-to-peak at 75 MHz. Therma
l resistance and environmental compliance are specified per MIL-STD-883F, JESD22, and MSL1 @ 260°C.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BIF21-XXE-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BIF21-XXE-27.000000
LVCMOS Oscillators SiT1602BIF21-XXE-27.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BIF21-XXE-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30156-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - SIT1533AI-H4-D14-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details