The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates from 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm and supports operating temperatures from -40°C to 85°C. Available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. Features include a 5 ms startup time, standby mode with sub-μA current, and RoHS, REACH, Pb-free, halogen-free, and antimony-free compliance. It meets MIL-STD-883F, JESD22, and MSL1 at 260°C reliability standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BIA13-33E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |