SiTime Corporation LVCMOS Oscillators SiT1602BI-83-28N-24.576000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with ±20 ppm frequency stability over -40°C to 85°C operation and 3.5 mA typical current draw at 1.8 V. It supports LVCMOS/HCMOS outputs, operates from 1.62 V to 3.63 V, includes standby mode with microamp-level current, and features a 5 ms startup time. Available in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz XOs and supports OE and ST control functions.

Datasheet Summary
Powered by GS/AI

SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with ±20 ppm frequency stability over -40°C to 85°C operation and 3.5 mA typical current draw at 1.8 V. It supports LVCMOS/HCMOS outputs, operates from 1.62 V to 3.63 V, includes standby mode with microamp-level current, and features a 5 ms startup time. Available in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz XOs and supports OE and ST control functions.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-83-28N-24.576000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-83-28N-24.576000
LVCMOS Oscillators SiT1602BI-83-28N-24.576000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-83-28N-24.576000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0050.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details