SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over temperature ranges of -40°C to 85°C, and accepts supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. Startup time is 5 ms, and frequency stability is ±20 ppm inclusive of aging, temperature, and voltage variations. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and has MSL1 moisture sensitivity rating.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-25S-33.333000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |