The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports 52 fixed frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and accepts a supply voltage range of 1.62 V to 3.63 V. Typical supply current is 3.5 mA at 1.8 V with no load, and standby current is as low as 0.6 µA. Startup time is 5 ms. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-18N-4.096000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |