The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz oscillators. It operates across supply voltages from 1.62 V to 3.63 V, with a typical current consumption of 3.5 mA at 1.8 V and a startup time of 5 ms. Frequency stability is ±20 ppm over the industrial temperature range of -40°C to 85°C. The device is available in industry-standard packages including 2.0×1.6, 2.5×2.0, 3.2×2.5, 5.0×3.2, and 7.0×5.0 mm. It supports standby mode with supply current as low as 0.6 µA at 1.8 V and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. The part number SiT1602BI-83-18N-30.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-18N-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |