The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XO devices. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz and operates over a temperature range of -40°C to 85°C. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It consumes 3.5 mA typical at 1.8 V and offers standby current as low as 0.6 µA. Start-up time is 5 ms, and frequency stability is as tight as ±20 ppm inclusive of aging, temperature, and voltage variations. It is RoHS and REACH compliant, with support for supply voltages from 1.62 V to 3.63 V. The part includes an output enable and standby mode for power optimization.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-83-18E-33.333330 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |