The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, replacing quartz XOs. It supports 52 frequencies from 3.57 MHz to 77.76 MHz, with ±20 ppm stability over -40°C to 85°C. Supply voltage ranges from 1.62 V to 3.63 V, drawing 3.5 mA typical at 1.8 V. Startup time is 5 ms, and standby current is as low as 0.6 µA at 1.8 V. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. Complies with RoHS, REACH, and MIL-STD-883 for shock and vibration. Suitable for USB, SATA, Ethernet, and portable electronics.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-82-30N-33.333000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |