The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a 100% pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and has a typical current consumption of 3.5 mA at 1.8 V. It features a 5 ms startup time, standby mode with sub-microamp current, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with frequency stability as low as ±20 ppm over temperature and aging. It supports supply voltages from 1.62 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical and environmental robustness.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-82-28E-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |