SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability of ±20 ppm, ±25 ppm, or ±50 ppm depending on temperature range. The device supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Operating temperature ranges are -40°C to 85°C for industrial use. It includes standby mode with current as low as 0.6 µA and a startup time of 5 ms. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and features OE and ST pins for output enable and standby control.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-82-18E-40.500000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |