SiT1602B is a low-power, standard frequency oscillator designed as a drop-in replacement for quartz-based XOs, offering 52 frequencies between 3.57 MHz and 77.76 MHz with frequency stability as low as ±20 ppm. It operates from -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS compatible outputs, a 5 ms startup time, and standby mode with current as low as 0.6 µA. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part number SiT1602BI-81-XXE-60.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-81-XXE-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |