SiTime Corporation Oscillators SIT1602BI-81-28N-33.000000

Description
33MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
33MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-81-28N-33.000000-ND - DigiKey
Thief River Falls, MN, United States
33MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead

33MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead

Buy Now Datasheet
±20ppm 2.8V LVCMOS,HCMOS 7x5mm MEMS RoHS - 707-SIT1602BI-81-28N-33.000000 - Utmel Electronic Limited
Hong Kong, China
±20ppm 2.8V LVCMOS,HCMOS 7x5mm MEMS RoHS
707-SIT1602BI-81-28N-33.000000
±20ppm 2.8V LVCMOS,HCMOS 7x5mm MEMS RoHS 707-SIT1602BI-81-28N-33.000000
±20ppm 2.8V LVCMOS,HCMOS 7x5mm MEMS RoHS

±20ppm 2.8V LVCMOS,HCMOS 7x5mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-81-28N-33.000000-ND 707-SIT1602BI-81-28N-33.000000
Product Name Oscillators ±20ppm 2.8V LVCMOS,HCMOS 7x5mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details