The SiT1602B is a low-power, standard frequency oscillator designed as a drop-in replacement for quartz-based XOs, offering LVCMOS/HCMOS compatible output. It operates over supply voltages from 1.62 V to 3.63 V and supports 52 standard frequencies between 3.57 MHz and 77.76 MHz. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It provides frequency stability as tight as ±20 ppm, operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. Standby current as low as 0.6 µA is available with the ST pin grounded. The part is RoHS and REACH compliant, with no Pb, halogens, or antimony. The pinout includes OE/ST functionality on pin 1, with a requirement for a 0.1 µF decoupling capacitor between VDD and GND.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-YYN-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |