The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability of ±20 ppm, ±25 ppm, or ±50 ppm depending on temperature range, and supports operating temperatures from -40°C to +85°C. The device is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and includes standby mode to reduce power consumption. Supply voltage ranges from 1.62 V to 3.63 V, and it meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-33E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |