SiTime Corporation Oscillators SIT1602BI-73-28N-6.000000

Description
6MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
6MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-73-28N-6.000000-ND - DigiKey
Thief River Falls, MN, United States
6MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead

6MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead

Buy Now Datasheet
2.8V LVCMOS,HCMOS 2x1.6mm MEMS RoHS - 707-SIT1602BI-73-28N-6.000000 - Utmel Electronic Limited
Hong Kong, China
2.8V LVCMOS,HCMOS 2x1.6mm MEMS RoHS
707-SIT1602BI-73-28N-6.000000
2.8V LVCMOS,HCMOS 2x1.6mm MEMS RoHS 707-SIT1602BI-73-28N-6.000000
2.8V LVCMOS,HCMOS 2x1.6mm MEMS RoHS

2.8V LVCMOS,HCMOS 2x1.6mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-73-28N-6.000000-ND 707-SIT1602BI-73-28N-6.000000
Product Name Oscillators 2.8V LVCMOS,HCMOS 2x1.6mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECS-2033-120-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE556DRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details