The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, with frequency stability as low as ±20 ppm over the operating temperature range of -40°C to 85°C. The device operates from a supply voltage of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V with no load. It features a 5 ms startup time, standby mode with current as low as 0.6 µA at 1.8 V, and RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-25N-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |