The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm, and supports industrial temperature range from -40°C to 85°C. The device operates from a supply voltage between 1.62 V and 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. It includes standby mode for power savings, a startup time of 5 ms, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. All specifications are guaranteed over temperature and supply voltage with a 15 pF load.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-25E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |