SiTime Corporation Oscillators SIT1602BI-73-18S-8.192000

Description
8.192MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
8.192MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-73-18S-8.192000-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

8.192MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
1.8V LVCMOS,HCMOS MEMS RoHS - 707-SIT1602BI-73-18S-8.192000 - Utmel Electronic Limited
Hong Kong, China
1.8V LVCMOS,HCMOS MEMS RoHS
707-SIT1602BI-73-18S-8.192000
1.8V LVCMOS,HCMOS MEMS RoHS 707-SIT1602BI-73-18S-8.192000
1.8V LVCMOS,HCMOS MEMS RoHS

1.8V LVCMOS,HCMOS MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-73-18S-8.192000-ND 707-SIT1602BI-73-18S-8.192000
Product Name Oscillators 1.8V LVCMOS,HCMOS MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-2960C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details