SiTime Corporation Oscillators SIT1602BI-72-33S-75.000000

Description
75MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
75MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-72-33S-75.000000-ND - DigiKey
Thief River Falls, MN, United States
75MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

75MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
±25ppm 3.3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS - 707-SIT1602BI-72-33S-75.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 3.3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS
707-SIT1602BI-72-33S-75.000000
±25ppm 3.3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS 707-SIT1602BI-72-33S-75.000000
±25ppm 3.3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS

±25ppm 3.3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-72-33S-75.000000-ND 707-SIT1602BI-72-33S-75.000000
Product Name Oscillators ±25ppm 3.3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - LM556CM/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510BAA50M0000AAG - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.008 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 8.00E-6 MHz
Frequency Stability 100 ppm
View Details