The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz with LVCMOS/HCMOS output. It operates from 1.62 V to 3.63 V, drawing 3.5 mA typical at 1.8 V. Frequency stability is ±20 ppm, and the operating temperature range is -40°C to 85°C. Startup time is 5 ms, with standby current as low as 0.6 µA at 1.8 V. Available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Pin-compatible with quartz XOs for use in portable, networking, and storage applications.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-33E-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |