The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz with ±20 ppm stability over -40°C to 85°C. It operates from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The LVCMOS output has a 5 ms startup time and supports standby mode with current as low as 0.6 µA at 1.8 V. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. A 0.1 µF decoupling capacitor between Vdd and GND is required. The device is RoHS and REACH compliant.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-33E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |