The SiT1602B is a low-power LVCMOS/HCMOS oscillator offering 52 standard frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz-based XOs. It operates from -40°C to 85°C with frequency stability as low as ±20 ppm and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load, and it includes standby mode with current as low as 0.6 µA. Startup time is 5 ms. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-28N-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |