SiTime Corporation Oscillators SIT1602BI-72-28N-12.000000

Description
12MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-72-28N-12.000000-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead

12MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.8V 4-SMD, No Lead

Buy Now Datasheet
±25ppm 2.8V LVCMOS,HCMOS MEMS RoHS - 707-SIT1602BI-72-28N-12.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 2.8V LVCMOS,HCMOS MEMS RoHS
707-SIT1602BI-72-28N-12.000000
±25ppm 2.8V LVCMOS,HCMOS MEMS RoHS 707-SIT1602BI-72-28N-12.000000
±25ppm 2.8V LVCMOS,HCMOS MEMS RoHS

±25ppm 2.8V LVCMOS,HCMOS MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-72-28N-12.000000-ND 707-SIT1602BI-72-28N-12.000000
Product Name Oscillators ±25ppm 2.8V LVCMOS,HCMOS MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Programmable Timers and Oscillators - CY2XF23LXI625T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-12.800-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers