SiTime Corporation Oscillators SIT1602BI-72-25S-33.000000

Description
33MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
33MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-72-25S-33.000000-ND - DigiKey
Thief River Falls, MN, United States
33MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V Standby (Power Down) 4-SMD, No Lead

33MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
±25ppm 2.5V LVCMOS,HCMOS MEMS RoHS - 707-SIT1602BI-72-25S-33.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 2.5V LVCMOS,HCMOS MEMS RoHS
707-SIT1602BI-72-25S-33.000000
±25ppm 2.5V LVCMOS,HCMOS MEMS RoHS 707-SIT1602BI-72-25S-33.000000
±25ppm 2.5V LVCMOS,HCMOS MEMS RoHS

±25ppm 2.5V LVCMOS,HCMOS MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-72-25S-33.000000-ND 707-SIT1602BI-72-25S-33.000000
Product Name Oscillators ±25ppm 2.5V LVCMOS,HCMOS MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555TDF1 - Lingto Electronic Limited
Specs
Frequency 2.1 MHz
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details