The SiT1602B is a low-power, standard frequency oscillator offering 52 standard frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode for reduced power, and meets RoHS, REACH, and halogen-free standards. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and voltage variations. The part is qualified for mechanical shock, vibration, and temperature cycling per MIL-STD-883F and JESD22 standards, and operates reliably with a 0.1 µF decoupling capacitor on Vdd.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-18S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |