The SiT1602B is a low-power, standard frequency oscillator designed as a drop-in replacement for quartz-based XOs, with operating frequencies between 3.57 MHz and 77.76 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and features LVCMOS/HCMOS compatible output, 5 ms startup time, and standby mode with current as low as 0.6 µA. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variation. The part is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 at 260°C for mechanical and environmental reliability.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-33E-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |