The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XO devices. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and supports industrial temperature range from -40°C to 85°C. The device operates from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V with a 5 ms startup time. It includes a standby mode reducing current to 0.6-4.3 µA and features industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Recommended capacitors and pull-up resistors are specified for stable operation.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-30E-33.330000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |