The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over temperature ranges from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. The device offers frequency stability as low as ±20 ppm and typical power consumption of 3.5 mA at 1.8 V. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it features a 5 ms startup time and a low standby current. It includes an OE/ST pin for output enable and standby mode, meets RoHS and REACH standards, and complies with MIL-STD-883F, JESD22, and MSL1 for mechanical and environmental reliability. The part number SiT1602BI-71-28S-77.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-28S-77.760000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |