SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It operates across a supply voltage range of 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V and 20 MHz. The device supports frequencies between 3.57 MHz and 77.76 MHz, with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. It features a 5 ms startup time, standby mode reducing current to 0.6-4.3 µA, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-18N-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |