SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industrial temperature range of -40°C to 85°C. It features 3.5 mA typical current consumption at 1.8 V, 5 ms startup time, and supply voltage support from 1.62 V to 3.63 V. The device includes standby mode with sub-microamp current draw and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free, and supports 100% pin-to-pin replacement of quartz-based XOs. Frequency stability is as low as ±20 ppm inclusive of aging, temperature, and supply variations. Non-recommended voltage options and external pin configurations are not specified for this exact part and are omitted.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-18E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |