The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies from 3.57 MHz to 77.76 MHz, operates over a temperature range of -40°C to 85°C, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is rated for supply voltages from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V, and features a 5 ms startup time and standby mode for extended battery life. It meets RoHS and REACH compliance and is qualified for mechanical shock and vibration per MIL-STD-883F and temperature cycling per JESD22. Frequency stability is specified as ±20 ppm, ±25 ppm, or ±50 ppm depending on temperature range and operating conditions.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-33-YYN-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |