SiTime Corporation LVCMOS Oscillators SiT1602BI-33-YYN-14.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and requires a supply voltage between 1.62 V and 3.63 V. The device consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time and standby mode with current as low as 0.6 μA. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with a frequency stability of ±20 ppm inclusive of temperature, supply, and aging variations. Pin compatibility and electrical characteristics follow LVCMOS standards with defined rise/fall times, output voltage levels, and input thresholds.

Datasheet Summary
Powered by GS/AI

SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and requires a supply voltage between 1.62 V and 3.63 V. The device consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time and standby mode with current as low as 0.6 μA. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with a frequency stability of ±20 ppm inclusive of temperature, supply, and aging variations. Pin compatibility and electrical characteristics follow LVCMOS standards with defined rise/fall times, output voltage levels, and input thresholds.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-33-YYN-14.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-33-YYN-14.000000
LVCMOS Oscillators SiT1602BI-33-YYN-14.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-33-YYN-14.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details