The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes, features a 5 ms startup time, and includes standby mode for reduced power consumption. The device operates with supply voltages from 1.62 V to 3.63 V, meets RoHS and REACH compliance, and is rated for industrial use. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, and temperature variation.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-33-33S-7.372800 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |