The SiT1602B is a low-power LVCMOS oscillator providing 52 standard frequencies from 3.57 MHz to 77.76 MHz as a quartz replacement. It operates from -40°C to 85°C with frequency stability of ±20 ppm and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V and 3.8 mA at 3.3 V. Startup time is 5 ms, and standby current is as low as 0.6 µA at 1.8 V. Available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Includes OE and ST pins for output enable and standby control. RoHS, REACH, and MSL1 compliant.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-33-30E-66.666660 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |