SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with a 75.000000 MHz option available. It features LVCMOS/HCMOS compatible output, operates over industrial temperature range from -40°C to 85°C, and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V. The device includes standby mode with sub-microwave standby current and a startup time of 5 ms. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is specified as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Pinout follows a 4-pin configuration with OE/ST control, and requires a 0.1 µF decoupling capacitor between Vdd and GND.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-33-28E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |