The SiT1602B is a low-power, standard frequency oscillator designed as a drop-in replacement for quartz-based XOs, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. The device features LVCMOS/HCMOS compatible output, a 5 ms startup time, and standby mode for reduced power usage. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator has a frequency stability of ±20 ppm, meets RoHS and REACH standards, and complies with MIL-STD-883F and JESD22 for mechanical and environmental reliability.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-YYE-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |