The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz oscillators. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz and operates across supply voltages from 1.62 V to 3.63 V. The device offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C and consumes 3.5 mA typical current at 1.8 V. It includes standby mode with sub-µA current draw and a startup time of 5 ms. Available in industry-standard packages including 3.2 x 2.5 mm, it is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. The part is qualified for mechanical shock, vibration, and temperature cycling per MIL-STD-883F and JESD22 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-XXE-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |