The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 3.2 x 2.5 mm and supports supply voltages from 1.62 V to 3.63 V. The device operates over a temperature range of -40°C to 85°C, with a typical current consumption of 3.5 mA at 1.8 V. It features a 5 ms startup time, standby mode reducing current to below 4.3 µA, and total frequency stability of ±20 ppm. The oscillator meets RoHS, REACH, and MSL1 moisture sensitivity standards, and is qualified to MIL-STD-883F and JESD22 for mechanical and environmental reliability.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-XXE-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |