SiTime Corporation Oscillators SIT1602BI-32-33S-30.000000

Description
30MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-32-33S-30.000000-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

30MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
±25ppm 3.3V LVCMOS,HCMOS MEMS RoHS - 707-SIT1602BI-32-33S-30.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 3.3V LVCMOS,HCMOS MEMS RoHS
707-SIT1602BI-32-33S-30.000000
±25ppm 3.3V LVCMOS,HCMOS MEMS RoHS 707-SIT1602BI-32-33S-30.000000
±25ppm 3.3V LVCMOS,HCMOS MEMS RoHS

±25ppm 3.3V LVCMOS,HCMOS MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-32-33S-30.000000-ND 707-SIT1602BI-32-33S-30.000000
Product Name Oscillators ±25ppm 3.3V LVCMOS,HCMOS MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2V013FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - XC257-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details