SiT1602B is a low power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It is available in industry-standard packages including 3.2 x 2.5 mm and operates over a temperature range of -40°C to +85°C. The device supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and offers frequency stability as low as ±20 ppm. It features a 5 ms startup time, standby mode with current as low as 0.6 µA at 1.8 V, and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-33N-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |